ASTM International - ASTM B463-10

Standard Specification for UNS N08020 Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers UNS N08020 alloy plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard requirements for UNS N08020, UNS N08026, and UNS N08024 alloy plate (hot- or cold-rolled), sheet, and strip. The alloys shall be furnished and heat treated... View More

Document History

November 1, 2021
Standard Specification for UNS N08020 Alloy Plate, Sheet, and Strip
1.1 This specification2 covers UNS N08020 alloy plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
June 1, 2016
Standard Specification for UNS N08020 Alloy Plate, Sheet, and Strip
1.1 This specification2 covers UNS N08020 alloy plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
ASTM B463-10
June 1, 2010
Standard Specification for UNS N08020 Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08020 alloy plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical...
October 1, 2009
Standard Specification for UNS N08020, UNS N08026, and UNS N08024 Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08020, UNS N08026,* and UNS N08024 alloy plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
February 1, 2004
Standard Specification for UNS N08020, UNS N08026, and UNS N08024 Alloy Plate, Sheet, and Strip
This specification covers the standard requirements for UNS N08020, UNS N08026, and UNS N08024 alloy plate (hot- or cold-rolled), sheet, and strip. The alloys shall be furnished and heat treated at...
May 10, 1999
Standard Specification for UNS N08020, UNS N08026, and UNS N08024 Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08020, UNS N08026,* and UNS N08024 alloy plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given...
Advertisement