NPFC - MIL-STD-867

TEMPER ETCH INSPECTION

inactive
Buy Now
Organization: NPFC
Publication Date: 1 March 2007
Status: inactive
Page Count: 16
scope:

This standard establishes requirements and test for performing temper etch inspection of carburized steels and tool and low alloy steels, which are heat treated above 1.24 x 109 Pascal (PA) (1.26 x 102 kilogram - force/square millimeter (Kgf/mm2) or 1.8 x 105 pound - force/square inch (psi). This standard applies to aircraft and missiles structural and propulsion system components when MIL-HDBK-6870 (for guidance only) and/or MIL-STD-866 are reference documents in the solicitation or contract.

Purpose.

This inspection is to be conducted to determine if heat has been induced in a component, subsequent to final heat treat, by machining, grinding, or other means, which will adversely affect the required properties of that component.

intended Use:

This standard provides the step by step process and procedures for temper etch to be used during repair process and acquisition of spares for the landing gear of all military aircraft. It is... View More

Document History

October 24, 2019
TEMPER ETCH INSPECTION
Scope. This standard establishes requirements for performing temper etch inspection of low alloy steels, carburized steels, and tool steels which are heat treated above 180 ksi (1241 MPa).
July 16, 2013
Temper Etch Inspection
A description is not available for this item.
November 25, 2008
TEMPER ETCH INSPECTION
This standard establishes requirements and test for performing temper etch inspection of carburized steels and tool and low alloy steels, which are heat treated above 1.24 x 109 Pascal (PA) (1.26 x...
July 17, 2008
TEMPER ETCH INSPECTION
This standard establishes requirements and test for performing temper etch inspection of carburized steels and tool and low alloy steels, which are heat treated above 1.24 x 109 Pascal (PA) (1.26 x...
MIL-STD-867
March 1, 2007
TEMPER ETCH INSPECTION
This standard establishes requirements and test for performing temper etch inspection of carburized steels and tool and low alloy steels, which are heat treated above 1.24 x 109 Pascal (PA) (1.26 x...
December 9, 1996
TEMPER ETCH INSPECTION
A description is not available for this item.
March 23, 1979
TEMPER ETCH INSPECTION
This standard establishes requirements and tests for performing temper etch inspection of carburized steels and tool and low alloy steels which are heat treated above 1.24 × 109 Pascal (PA) [1.26 ×...
November 21, 1969
TEMPER ETCH INSPECTION
A description is not available for this item.

References

Advertisement