IEC 61069-4
Industrial-process measurement, control and automation – Evaluation of system properties for the purpose of system assessment – Part 4: Assessment of system performance
| Organization: | IEC |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069:
- specifies the detailed method of the assessment of performance of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,
- defines basic categorization of performance properties,
- describes the factors that influence performance and which need to be taken into account when evaluating performance, and
- provides guidance in selecting techniques from a set of options (with references) for evaluating the performance.
Document History