CSA - CAN/CSA-C60044-5:07

Instrument transformers – Part 5: Capacitor voltage transformers

inactive
Organization: CSA
Publication Date: 1 March 2007
Status: inactive
Page Count: 218
scope:

This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are intended to supply a low voltage for measurement, control and protective functions.

The capacitor voltage transformer can be equipped with or without carrier-frequency accessories for power line carrier-frequency (PLC) application at carrier frequencies from 30 kHz to 500 kHz.

This standard replaces IEC 60186 regarding capacitor voltage transformers.

Three standards formed the basis for this IEC 60044-5 standard:

− IEC 60044-2, concerning inductive voltage transformers;

− IEC 60358, concerning coupling capacitors and capacitor dividers;

− IEC 60481, concerning coupling devices for power line carrier (PLC) systems.

The measurement application includes both indication measuring and revenue measuring.

NOTE Diagrams of capacitor voltage transformer to which this standard applies are given in Figures A.1 and A.2.

Document History

March 1, 2007
Instrument transformers - Part 5: Capacitor voltage transformers
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They...
CAN/CSA-C60044-5:07
March 1, 2007
Instrument transformers – Part 5: Capacitor voltage transformers
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They...

References

Advertisement