IEC 62848-1

Railway applications – DC surge arresters and voltage limiting devices – Part 1: Metal-oxide surge arresters without gaps

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2016
Status: active
Page Count: 100
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62848 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850 with nominal voltage up to 3 kV.

Document History

IEC 62848-1
June 1, 2016
Railway applications – DC surge arresters and voltage limiting devices – Part 1: Metal-oxide surge arresters without gaps
This part of IEC 62848 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850...

References

Advertisement