CEN - EN 755-7

Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form

active, Most Current
Organization: CEN
Publication Date: 1 June 2016
Status: active
Page Count: 22
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 10 mm to 350 mm (other than round tube, see Figure 2), supplied in straight lengths.

This European Standard only applies to tube produced by the seamless die/mandrel method of extrusion. This standard applies to extruded seamless tube for general engineering applications only.

The temper designations used in this part are according to EN 515.

This European Standard does not apply to:

- extruded tubes produced by porthole/bridge method (EN 755-8),

- tubes delivered in coils (EN 13957),

- coiled tubes cut to length (EN 13957).

Document History

EN 755-7
June 1, 2016
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see...
March 1, 2008
Aluminium and aluminium alloys — Extruded rod/bar, tube and profiles — Part 7: Seamless tubes, tolerances on dimensions and form
A description is not available for this item.
July 1, 1998
Aluminium and Aluminium Alloys - Extruded Rod/Bar, Tube and Profiles - Part 7: Seamless Tubes, Tolerances on Dimensions and Form
A description is not available for this item.

References

Advertisement