CEN - EN 754-7

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form

active, Most Current
Organization: CEN
Publication Date: 1 June 2016
Status: active
Page Count: 20
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 8 mm to 300 mm (other than round tube, see Figure 2) supplied in straight lengths.

This European Standard only applies to tube produced by the seamless die/mandrel method of extrusion (and then cold drawn to the final dimensions required).

The temper designations used in this part are according to EN 515.

This document applies to cold drawn, seamless tube for general engineering applications.

This document does not apply to:

- cold drawn tube produced by the porthole/bridge method (EN 754-8),

- tubes delivered in coils (EN 13958),

- coiled tubes cut to length (EN 13958).

Document History

EN 754-7
June 1, 2016
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloys cold drawn seamless tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see...
March 1, 2008
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
A description is not available for this item.
July 1, 1998
Aluminium and Aluminium Alloys - Cold Drawn Rod/Bar and Tube - Part 7: Seamless Tubes, Tolerances on Dimensions and Form
A description is not available for this item.

References

Advertisement