ASTM International - ASTM E795-05(2012)
Standard Practices for Mounting Test Specimens During Sound Absorption Tests
| Organization: | ASTM International |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
significance And Use:
4.1 The sound absorption of a material that covers a flat surface depends not only on the physical properties of the material but also on the way in which the material is mounted over the surface.... View More
scope:
1.1 These practices cover test specimen mountings to be used during sound absorption tests performed in accordance with Test Method C423.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History