DIN EN ISO 16283-1/A1
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1 (ISO 16283-1:2014/DAM 1:2016); German and English version EN ISO 16283-1:2014/prA1:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
April 1, 2018
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014 + Amd 1:2017); German version EN ISO 16283-1:2014 + A1:2017
Dieser Teil der ISO 16283 legt Verfahren zur Bestimmung der Luftschalldämmung zwischen zwei Räumen in einem Gebäude durch Schalldruckmessungen fest. Diese Verfahren sind für Raumvolumen im Bereich...
DIN EN ISO 16283-1/A1
July 1, 2016
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1 (ISO 16283-1:2014/DAM 1:2016); German and English version EN ISO 16283-1:2014/prA1:2016
A description is not available for this item.
June 1, 2014
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 16283-1:2014); German version EN ISO 16283-1:2014
Dieser Teil der ISO 16283 legt Verfahren zur Bestimmung der Luftschalldämmung zwischen zwei Räumen in einem Gebäude durch Schalldruckmessungen fest. Diese Verfahren sind für Raumvolumen im Bereich...
May 1, 2012
Acoustics - Field measurements of sound insulation in buildings and of building elements - Airborne sound insulation (ISO/DIS 16283-1:2012); German version prEN ISO 16283-1:2012
A description is not available for this item.