DIN EN 50180-3
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations; German version EN 50180-3:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bushings): | 29.080.20 |
Document History
November 1, 2019
Durchfuehrungen ueber 1 kV bis 52 kV und von 250 A bis 3,15 kA fuer fluessigkeitsgefuellte Transformatoren - Teil 3: Anforderungen an Einzelteile der Befestigung; Deutsche Fassung EN 50180-3:2015 + A1:2017
A description is not available for this item.
April 1, 2018
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations; German version EN 50180-3:2015/A1:2017
A description is not available for this item.
February 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations; German version EN 50180-3:2015
A description is not available for this item.
DIN EN 50180-3
July 1, 2016
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations; German version EN 50180-3:2015
A description is not available for this item.