DIN 863-1

Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors

inactive
Organization: DIN
Publication Date: 1 July 2016
Status: inactive
Page Count: 8
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

February 1, 2017
Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors
Diese Norm gilt für Bügelmessschrauben nach DIN EN ISO 3611 mit einem Skalenteilungswert bzw. Ziffernschrittwert von 0,01 mm oder 0,001 mm für Messbereiche bis 500 mm und legt für diese die...
DIN 863-1
July 1, 2016
Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; maximum permissible errors
A description is not available for this item.
November 1, 2009
Geometrical product specifications (GPS) - Micrometers - Part 1: Micrometers for external measurements; Limits for error
A description is not available for this item.
April 1, 1999
Pruefen geometrischer Groessen - Messschrauben - Teil 1: Buegelmessschrauben, Normalausfuehrung; Begriffe, Anforderungen, Pruefung
A description is not available for this item.

References

Advertisement