ISO TS 18220
Water quality - Larval development test with the harpacticoid copepod Nitocra spinipes
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
This Technical Specification specifies an early-life stage procedure for determination of the toxic effects of chemicals and water samples on a cold-water brackish water copepod species under semistatic conditions. The biological test variables include survival and development of the early-life stages. The exposure starts with newly hatched (<24 h) nauplii (larvae) and is continued until emergence of (c. 50 %) copepodites (juveniles) in the control.
The benthic living Nitocra complements the planktonic Acartia species in ISO 16778. These organisms represent different life-history strategies as Nitocra is egg-carrying, whereas Acartia is a broadcasting calanoid copepod and thus, different sensitivities of specific life stages. Nitocra is a fresh to brackish water species, which allows testing low salinity waters and is complementary to A. tonsa, which is of marine origin and poorly tolerates low salinities.
Document History