DIN EN ISO 1071

Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification (ISO 1071:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 24
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding with and without a gas shield, rods for TIG-welding, and rods for oxy-fuel gas welding of unalloyed cast irons. Classification is based on the chemical composition of wires and rods and on the all-weld metal deposit for tubular cored and covered electrodes.

Document History

DIN EN ISO 1071
May 1, 2016
Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification (ISO 1071:2015)
This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
October 1, 2003
Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification (ISO 1071:2003)
A description is not available for this item.

References

Advertisement