DIN EN ISO 17349

Petroleum and natural gas industries - Offshore platforms handling streams with high content of CO2 at high pressures (ISO 17349:2016); English version EN ISO 17349:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 64
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

This International Standard contains provisions for design of topside facilities for offshore plants handling CO2-rich streams at high pressures; i.e. CO2 molar concentration above 10 %. The surface systems include usual offshore process unit operations, as shown in Figure 1.

This International Standard is applicable only to topside facilities of fixed and floating oil and gas production offshore units up to the last barrier, such as an ESDV. Subsea production systems and Cryogenic CO2 separation are not covered.

Document History

DIN EN ISO 17349
July 1, 2016
Petroleum and natural gas industries - Offshore platforms handling streams with high content of CO2 at high pressures (ISO 17349:2016); English version EN ISO 17349:2016
This International Standard contains provisions for design of topside facilities for offshore plants handling CO2-rich streams at high pressures; i.e. CO2 molar concentration above 10 %. The surface...
November 1, 2014
Petroleum and natural gas offshore platforms - Streams containing high levels of CO2 at high pressures and high flow rates - Guidelines (ISO/DIS 17349:2014); English version prEN ISO 17349:2014
A description is not available for this item.

References

Advertisement