DIN EN 12916

Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2016
Status: inactive
Page Count: 20
ICS Code (Petroleum products in general): 75.080
scope:

This European Standard specifies a test method for the determination of the content of mono-aromatic, di-aromatic and tri+-aromatic hydrocarbons in diesel fuels that may contain fatty acid methyl esters (FAME) up to 30 % (V/V) and petroleum distillates in the boiling range from 150 °C to 400 °C. The polycyclic aromatic hydrocarbons content is calculated from the sum of di-aromatic and tri+-aromatic hydrocarbons and the total content of aromatic compounds is calculated from the sum of the individual aromatic hydrocarbon types.

Compounds containing sulfur, nitrogen and oxygen can interfere in the determination; mono-alkenes do not interfere, but conjugated di-alkenes and poly-alkenes, if present, may do so. N1)

The precision statement of the test method has been established for diesel fuels with and without FAME blending components, with a mono-aromatic content in the range from 6 % (m/m) to 30 % (m/m), a diaromatic content from 1 % (m/m) to 10 % (m/m), a tri+-aromatic content from 0 % (m/m) to 2 % (m/m), a polycyclic aromatic content from 1 % (m/m) to 12 % (m/m), and a total aromatic content from 7 % (m/m) to 42 % (m/m).

NOTE 1 For the purpose of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction and the volume fraction of a material respectively.

NOTE 2 By convention, the aromatic hydrocarbon types are defined on the basis of their elution characteristics from the specified liquid chromatography column relative to model aromatic compounds. Their quantification is performed using an external calibration with a single aromatic compound for each of them, which may or may not be representative of the aromatics present in the sample. Alternative techniques and test methods may classify and quantify individual aromatic hydrocarbon types differently.

WARNING - The use of this Standard can involve hazardous materials, operations and equipment. This Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of users of this standard to take appropriate measures to ensure the safety and health of personnel prior to application of the standard, and fulfil statutory and regulatory requirements for this purpose.

N1) National footnote: See National foreword.

 

Document History

July 1, 2023
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection; German and English version prEN 12916:2023
A description is not available for this item.
October 1, 2022
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection (includes Amendment :2022)
A description is not available for this item.
December 1, 2021
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection; German and English version EN 12916:2019/prA1:2021
A description is not available for this item.
August 1, 2019
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection
A description is not available for this item.
June 1, 2017
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection; German and English version prEN 12916:2017
A description is not available for this item.
DIN EN 12916
June 1, 2016
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection
This European Standard specifies a test method for the determination of the content of mono-aromatic, di-aromatic and tri+-aromatic hydrocarbons in diesel fuels that may contain fatty acid methyl...
August 1, 2006
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection
A description is not available for this item.
November 1, 2001
Petroleum products - Determination of aromatic hydrocarbon types in middle distillates - High performance liquid chromatography method with refractive index detection; English version of DIN EN 12916
A description is not available for this item.

References

Advertisement