DIN EN ISO 14120
Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards (ISO 14120:2015)
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This International Standard specifies general requirements for the design, construction, and selection of guards provided to protect persons from mechanical hazards. This International Standard indicates other hazards that can influence the design and construction of guards.
This International Standard applies to guards for machinery which will be manufactured after it is published.
The requirements are applicable if fixed and movable guards are used. This International Standard does not cover interlocking devices. These are covered in ISO 14119.
This International Standard does not provide requirements for special systems relating specifically to mobility such as ROPS (rollover protective structures), FOPS (falling-object protective structures), and TOPS (tip over protective structures) or to the ability of machinery to lift loads.
Document History