DIN EN ISO 17348

Petroleum and natural gas industries - Materials selection for high content CO2 environment for casings, tubings and downhole equipment (ISO 17348:2016); English version EN ISO 17348:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 30
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
scope:

This International Standard provides guidelines and requirements for material selection of both seamless casing and tubing, and downhole equipment for CO2 gas injection and gas production wells with high pressure and high CO2 content environments [higher than 10 % (molar) of CO2 and 1 MPa CO2 partial pressure]. Oil production wells are not covered in this International Standard. This International Standard only considers materials compatibility with the environment.

Guidance is given for the following:

- corrosion evaluation;

- materials selection;

- corrosion control.

This International Standard is aimed at high CO2 content wells, where the threat of low pH and CO2 corrosion is greatest. However, many aspects are equally applicable to environments containing lower CO2 concentrations.

Materials selection is influenced by many factors and synergies and should be performed by either materials or corrosion engineer.

Document History

DIN EN ISO 17348
July 1, 2016
Petroleum and natural gas industries - Materials selection for high content CO2 environment for casings, tubings and downhole equipment (ISO 17348:2016); English version EN ISO 17348:2016
This International Standard provides guidelines and requirements for material selection of both seamless casing and tubing, and downhole equipment for CO2 gas injection and gas production wells with...
November 1, 2014
Petroleum and natural gas industries - Materials Selection in CO2 Environment for seamless tubes and fittings for use as casing, tubing and downhole equipments - Guidelines (ISO/DIS 17348:2014); English version prEN ISO 17348:2014
A description is not available for this item.

References

Advertisement