NPFC - A-A-59799

FUSION SPLICER AND CLEAVER, OPTICAL FIBER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 June 2016
Status: active
Page Count: 9
scope:

This commercial item description (CID) covers the general requirements for an optical fiber fusion splicer capable of performing splices with the following attributes: superior optical performance, high reliability, field-ready, and compatible with both loose tube and tight buffered multimode and single-mode optical fiber. This CID also covers the general requirements for an optical fiber cleaver with the following attributes: high precision cleaver, high reliability, field-ready, and compatible with both loose tube and tight buffered multimode and single-mode optical fiber. The optical fiber fusion splicer and optical fiber cleaver are intended for commercial/industrial applications.

Document History

August 23, 2022
FUSION SPLICER AND CLEAVER, OPTICAL FIBER
This commercial item description (CID) covers the requirements for an optical fiber fusion splicer capable of performing single fiber and multiple fiber splices with the following attributes:...
Fusion Splicer and Cleaver, Optical Fiber
A description is not available for this item.
A-A-59799
June 7, 2016
FUSION SPLICER AND CLEAVER, OPTICAL FIBER
This commercial item description (CID) covers the general requirements for an optical fiber fusion splicer capable of performing splices with the following attributes: superior optical performance,...
June 28, 2007
FUSION SPLICER AND CLEAVER, OPTICAL FIBER
This commercial item description (CID) covers the general requirements for an optical fiber fusion splicer capable of performing splices with the following attributes: superior optical performance,...

References

Advertisement