IEC 62453-303-2

AMENDMENT 1 FIeld device tool (FDT) interface specification – Part 303-2: Communication profile integration – IEC 61784 CP 3/4, CP 3/5 and CP 3/6

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2016
Status: inactive
Page Count: 14
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

June 1, 2016
FIeld device tool (FDT) interface specification – Part 303-2: Communication profile integration – IEC 61784 CP 3/4, CP 3/5 and CP 3/6
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET®1 IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6-10. The...
IEC 62453-303-2
June 1, 2016
AMENDMENT 1 FIeld device tool (FDT) interface specification – Part 303-2: Communication profile integration – IEC 61784 CP 3/4, CP 3/5 and CP 3/6
A description is not available for this item.
June 1, 2009
Field device tool (FDT) interface specification – Part 303-2: Communication profile integration – IEC 61784 CP 3/4, CP 3/5 and CP 3/6
A description is not available for this item.
Advertisement