VDE 0609-101

Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included) (IEC 60999-2:2003); German version EN 60999-2:2003

active, Most Current
Organization: VDE
Publication Date: 1 April 2004
Status: active
ICS Code (Connecting devices): 29.120.20

Document History

VDE 0609-101
April 1, 2004
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included) (IEC 60999-2:2003); German version EN 60999-2:2003
A description is not available for this item.
Advertisement