VDE-AR-N 4210-3

Test and evaluation methods for determining the load capacity of structural members made of Thomas steel in steel lattice overhead line towers with nominal voltages of 110 kV and above

active, Most Current
Organization: VDE
Publication Date: 1 May 2011
Status: active
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Steel structures): 91.080.13

Document History

VDE-AR-N 4210-3
May 1, 2011
Test and evaluation methods for determining the load capacity of structural members made of Thomas steel in steel lattice overhead line towers with nominal voltages of 110 kV and above
A description is not available for this item.
Advertisement