VDE 0609-1

Connecting devices - Electrical copper conductors; Safety requirements for screw-type and screwless-type clamping units - Part 1:General requirements and particular requirements for clamping units for conductors 0,2 mm2 up to 35 mm2 (included) (IEC 60999-1:1999, modified); German version EN 60999-1:2000

active, Most Current
Organization: VDE
Publication Date: 1 December 2000
Status: active
ICS Code (Connecting devices): 29.120.20

Document History

VDE 0609-1
December 1, 2000
Connecting devices - Electrical copper conductors; Safety requirements for screw-type and screwless-type clamping units - Part 1:General requirements and particular requirements for clamping units for conductors 0,2 mm2 up to 35 mm2 (included) (IEC 60999-1:1999, modified); German version EN 60999-1:2000
A description is not available for this item.
Advertisement