VDE 0848-400
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service; German version EN 50400:2006 + AC:2011 + A1:2012
active, Most Current
| Organization: | VDE |
| Publication Date: | 1 August 2013 |
| Status: | active |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
VDE 0848-400
August 1, 2013
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service; German version EN 50400:2006 + AC:2011 + A1:2012
A description is not available for this item.