VDE 0848-369-1
Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1: Fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems (IEC 62369-1:2008); German version EN 62369-1:2009
active, Most Current
| Organization: | VDE |
| Publication Date: | 1 March 2010 |
| Status: | active |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (IT applications in transport): | 35.240.60 |
Document History
VDE 0848-369-1
March 1, 2010
Evaluation of human exposure to electromagnetic fields from short range devices (SRDs) in various applications over the frequency range 0 GHz to 300 GHz - Part 1: Fields produced by devices used for electronic article surveillance, radio frequency identification and similar systems (IEC 62369-1:2008); German version EN 62369-1:2009
A description is not available for this item.