VDE 0848-385
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public; German version EN 50385:2002
inactive
| Organization: | VDE |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Telecommunication terminal equipment in general): | 33.050.01 |
| ICS Code (Emission): | 33.100.10 |
Document History
May 1, 2019
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market; German version EN 50385:2017
A description is not available for this item.
October 1, 2017
Produktnorm zum Nachweis der Uebereinstimmung von Einrichtungen fuer Basisstationen bei ihrer Inverkehrbringung mit Grenzwerten fuer die Exposition von Personen gegenueber hochfrequenten elektromagnetischen Feldern (110 MHz bis 100 GHz); Deutsche Fassung FprEN 50385:2017
A description is not available for this item.
VDE 0848-385
May 1, 2003
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - General public; German version EN 50385:2002
A description is not available for this item.