VDE 0848-401

Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service; German version EN 50401:2006 + A1:2011

inactive
Organization: VDE
Publication Date: 1 June 2012
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2019
Produktnorm zum Nachweis der Uebereinstimmung von Einrichtungen fuer Basisstationen bei ihrer Inbetriebnahme mit Grenzwerten fuer die Exposition von Personen gegenueber hochfrequenten elektromagnetischen Feldern (110 MHz bis 100 GHz); Deutsche und Englische Fassung EN 50401:2017/prA1:2019
A description is not available for this item.
April 1, 2019
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service; German version EN 50401:2017
A description is not available for this item.
October 1, 2017
Produktnorm zum Nachweis der Uebereinstimmung von Einrichtungen fuer Basisstationen bei ihrer Inbetriebnahme mit Grenzwerten fuer die Exposition von Personen gegenueber hochfrequenten elektromagnetischen Feldern (110 MHz bis 100 GHz); Deutsche Fassung FprEN 50401:2017
A description is not available for this item.
VDE 0848-401
June 1, 2012
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service; German version EN 50401:2006 + A1:2011
A description is not available for this item.
Advertisement