CEN - EN 13108-7
Bituminous mixtures - Material specifications - Part 7: Porous Asphalt
| Organization: | CEN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies requirements for mixtures of the mix group Porous Asphalt for use on roads, airfields and other trafficked areas. Porous Asphalt is used for surface courses. Porous Asphalt can be laid in more than one layer.
The mixtures of the mix group Porous Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard.
This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.
Document History