ETSI - TS 119 144-2
Electronic Signatures and Infrastructures (ESI); PAdES digital signatures - Testing Conformance and Interoperability; Part 2: Test suites for testing interoperability of PAdES baseline signatures
| Organization: | ETSI |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 18 |
scope:
The present document defines a number of test suites to assess the interoperability between implementations claiming conformance to PAdES baseline signatures [2]. The test suites are defined with four different layers reflecting the four different levels of PAdES baseline signatures:
• Tests suite addressing interoperability between applications claiming B-B level conformance.
• Tests suite addressing interoperability between applications claiming B-T level conformance.
• Tests suite addressing interoperability between applications claiming B-LT level conformance.
• Tests suite addressing interoperability between applications claiming B-LTA level conformance.
Test suites also cover augmentation of PAdES baseline signatures and negative test cases. These test suites are agnostic of the PKI infrastructure. Any PKI infrastructure can be used including the one based on EU Member States Trusted Lists.
Document History