DSF/FprEN 60512-25-9

Connectors for electronic equipment - Tests and measurements -- Part 25-9: Signal integrity tests - Test 25i: Alien crosstalk

pending
Organization: DS
Status: pending
Page Count: 19
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 defines a test method which is intended to assess the near-end alien crosstalk (ANEXT) and the far-end alien crosstalk (AFEXT) between connectors in close proximity, when mounted in their mounting systems. Both discrete modular connectors and multi-port panel connectors may be tested using this method. This method provides a means to test the alien (exogenous) crosstalk between any two ports, as well as a means to assess the overall alien crosstalk from all other ports. This test procedure is generally applicable to any electrical connector, and is particularly suitable to connectors described in IEC 60603-7 series, IEC 61076-3-104, and other types of connectors for data transmission.

Document History

January 13, 2009
Connectors for electronic equipment - Tests and measurements - Part 25-9: Signal integrity tests - Test 25i: Alien crosstalk
This part of IEC 60512 defines a test method which is intended to assess the near-end alien crosstalk (ANEXT) and the far-end alien crosstalk (AFEXT) between connectors in close proximity, when...
DSF/FprEN 60512-25-9
Connectors for electronic equipment - Tests and measurements -- Part 25-9: Signal integrity tests - Test 25i: Alien crosstalk
This part of IEC 60512 defines a test method which is intended to assess the near-end alien crosstalk (ANEXT) and the far-end alien crosstalk (AFEXT) between connectors in close proximity, when...
Advertisement