CEI EN 60950-22
Information technology equipment - Safety Part 22: Equipment to be installed outdoors
| Organization: | CEI |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Equipment covered
This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field and supplied for housing information technology equipment to be installed in an OUTDOOR LOCATION.
Additional requirements
Each installation may have particular requirements. Some examples are given in 4.2. In addition, requirements for protection of the OUTDOOR EQUIPMENT against the effects of direct lightning strikes are not covered by the standard. For information on this subject, see IEC 62305-1.
Document History