SNV - SN EN ISO 28706-4
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Enamels): | 25.220.50 |
Document History
SN EN ISO 28706-4
June 1, 2016
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
A description is not available for this item.
August 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...