SNV - SN EN 4644-141
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
SN EN 4644-141
June 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
A description is not available for this item.
April 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...