CEN - EN ISO 105-G01

Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides

active, Most Current
Organization: CEN
Publication Date: 1 June 2016
Status: active
Page Count: 20
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas, coal, oil, etc., and when air is passed over heated filaments.

The two tests differ in severity; one or both of them are used, depending on the result obtained (7.2.4).

Document History

EN ISO 105-G01
June 1, 2016
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides
This part of ISO 105 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas,...
January 1, 1995
Textiles - Tests for Colour Fastness - Part G01: Colour Fastness to Nitrogen Oxides
A description is not available for this item.

References

Advertisement