CENELEC - EN 60556

Gyromagnetic materials intended for application at microwave frequencies - Measuring methods for properties

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2006
Status: active
Page Count: 80
ICS Code (Magnetic components): 29.100.10
scope:

This International Standard describes methods of measuring the properties used to specify polycrystalline microwave ferrites in accordance with IEC 60392 and for general use in ferrite technology. These measuring methods are intended for the investigation of materials, generally referred to as ferrites, for application at microwave frequencies.

Single crystals and thin films generally fall outside the scope of this standard.

NOTE 1 For the purposes of this standard, the words "ferrite" and "microwave" are used in a broad sense:

by "ferrites" is meant not only magneto-dielectric chemical components having a spinel crystal structure, but also materials with garnet and hexagonal structures;

the "microwave" region is taken to include wavelengths approximately between 1 m and 1 mm, the main interest being concentrated on the region 0,3 m to 10 mm.

NOTE 2 Examples of components employing microwave ferrites are non-reciprocal devices such as circulators, isolators and non-reciprocal phase-shifters. These constitute the major field of application, but the materials may be used in reciprocal devices as well, for example, modulators and (reciprocal) phase-shifters. Other applications include gyromagnetic filters, limiters and more sophisticated devices, such as parametric amplifiers.

 

Document History

EN 60556
June 1, 2006
Gyromagnetic materials intended for application at microwave frequencies - Measuring methods for properties
This International Standard describes methods of measuring the properties used to specify polycrystalline microwave ferrites in accordance with IEC 60392 and for general use in ferrite technology....
June 1, 2006
Gyromagnetic materials intended for application at microwave frequencies - Measuring methods for properties
A description is not available for this item.

References

Advertisement