ISO DIS 12764
Measurement of fluid flow in closed conduits - Flowrate measurement by means of vortex shedding flowmeters inserted in circular cross-section conduits running full
| Organization: | ISO |
| Publication Date: | 24 June 2016 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This Standard:
1) describes the use of vortex shedding flow meters for liquids, gases, and steam, including a glossary and a set of engineering equations used for specifying performance;
2) provides technical information to assist the user in selecting, specifying and applying vortex shedding flowmeters, including influence effects;
3) describes typical construction and provides recommendations for inspection, certification, and material traceability;
4) describes availability of diagnostics associated with vortex flow meters;
5) provides calibration guidance;
6) does not apply to insertion type flow meters;
7) applies only to closed conduits running full;
8) applies only to fluid flow that is steady or varies only slowly with time;
9) applies to fluids considered to be single-phased.
Document History