AWWA C215
Extruded Polyolefin Coatings for Steel Water Pipe
| Organization: | AWWA |
| Publication Date: | 16 January 2016 |
| Status: | active |
| Page Count: | 28 |
scope:
This standard describes the materials, systems, and application requirements for shop-applied extruded polyolefin coatings for the exterior of steel water pipes.
Extrusion types. This standard describes the following three types of coating-system applications:
• Type A, crosshead-die extrusion, consists of an adhesive and an extruded polyolefin sheath. This system is limited to pipe diameters ½ in. through 36 in. (13 mm through 900 mm).
• Type B, side extrusion, consists of an extruded adhesive and an extruded polyolefin sheath. This system is limited to pipe diameters 2 in. (50 mm) and larger.
• Type C, side extrusion, consists of a liquid adhesive (primer) layer, extruded butyl rubber adhesive, and extruded polyolefin sheath. This system is limited to pipe diameters 2 in. (50 mm) and larger.
Maximum temperatures. AWWA steel pipe coating standards are written for, and are based on, the service temperature of potable water. Extruded polyolefin coatings have performed at higher temperatures. Consult the coating manufacturer for conditions and limitations.
Conditions not described in this standard. This section does not discuss the additional materials and procedures that may be required for difficult installation conditions, such as those encountered in the construction of submerged lines, casing pipe, river crossings, or lines that are in exceptionally rocky areas or where soil conditions are known to be severe. Under these conditions, additional layers of coating material or a cement-mortar overcoat should be considered along with specially prepared backfill or other methods or materials to protect the pipe and coating. The manufacturer should be consulted for specific recommendations when these conditions exist.
Purpose
The purpose of this standard is to provide purchasers, manufacturers, and constructors with the minimum requirements for extruded polyolefin coatings for steel water pipe, including material, application, inspection, testing, marking, handling, and packaging requirements.
Document History