ISO 19880-3

Gaseous hydrogen - Fuelling stations - Part 3: Valves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2018
Status: active
Page Count: 40
ICS Code (Fuel systems): 43.060.40
ICS Code (Gases for industrial application): 71.100.20
scope:

This document provides the requirements and test methods for the safety performance of high pressure gas valves that are used in gaseous hydrogen stations of up to the H70 designation. This document covers the following gas valves:

- check valve;

- excess flow valve;

- flow control valve;

- hose breakaway device;

- manual valve;

- pressure safety valve;

- shut-off valve.

Document History

ISO 19880-3
June 1, 2018
Gaseous hydrogen - Fuelling stations - Part 3: Valves
This document provides the requirements and test methods for the safety performance of high pressure gas valves that are used in gaseous hydrogen stations of up to the H70 designation. This document...

References

Advertisement