ETSI - TR 103 416

System Reference document (SRdoc); Short Range Devices (SRD) using Ultra Wide Band (UWB); Technical characteristics and spectrum requirements for UWB based vehicular access systems for operation in the 3,4 GHz to 4,8 GHz and 6 GHz to 8,5 GHz frequency ranges

active, Most Current
Organization: ETSI
Publication Date: 1 July 2016
Status: active
Page Count: 31
scope:

The present document provides information on the use of UWB technology in vehicular access control applications, the technical parameters, the relation to the existing spectrum regulation and additional new radio spectrum requirements for UWB equipment for the operation in vehicular access control applications in the band below 10 GHz.

The applications can be divided in 3 different categories:

• Category A: Vehicular access systems using triggered UWB transmission for proximity verification

• Category B: Extended vehicular access systems using triggered UWB transmission for proximity monitoring

• Category C: Vehicular access systems using periodic UWB beacons for proximity detection

 The present document includes necessary information to support the co-operation between ETSI and the Electronic Communications Committee (ECC) of the European Conference of Post and Telecommunications Administrations (CEPT), including:

• Detailed market information (annex A).

• Technical information (annex B).

• Relation to existing spectrum regulation (annex C).

Document History

TR 103 416
July 1, 2016
System Reference document (SRdoc); Short Range Devices (SRD) using Ultra Wide Band (UWB); Technical characteristics and spectrum requirements for UWB based vehicular access systems for operation in the 3,4 GHz to 4,8 GHz and 6 GHz to 8,5 GHz frequency ranges
The present document provides information on the use of UWB technology in vehicular access control applications, the technical parameters, the relation to the existing spectrum regulation and...

References

Advertisement