ETSI - TS 119 164-2
Electronic Signatures and Infrastructures (ESI); Associated Signature Containers (ASiC) - Testing Conformance and Interoperability; Part 2: Test suites for testing interoperability of ASiC baseline containers
| Organization: | ETSI |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 14 |
scope:
The present document defines a number of test suites to assess the interoperability between implementations claiming conformance to ASiC baseline containers as specified in ETSI EN 319 162-1 [1].
The test suites are defined with four different layers reflecting the four different levels of ASiC baseline containers.
• Tests suite addressing interoperability between applications claiming B-B level conformance.
• Tests suite addressing interoperability between applications claiming B-T level conformance.
• Tests suite addressing interoperability between applications claiming B-LT level conformance.
• Tests suite addressing interoperability between applications claiming B-LTA level conformance.
• Test suites also cover augmentation of ASiC baseline containers and negative test cases.
These test suites are agnostic of the PKI infrastructure. Any PKI infrastructure can be used including the one based on EU Member States Trusted Lists.
Document History