ASTM International - ASTM B444-16

Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 in the form of cold-worked seamless pipe and tube. The general requirements for pipe and tube are covered by Specification B829.

1.1.1 UNS N06625 products are furnished in two grades of different heat-treated conditions:

1.1.1.1 Grade 1 (annealed)-Material is normally employed in service temperatures up to 1100°F (593°C).

1.1.1.2 Grade 2 (solution annealed)-Material is normally employed in service temperatures above 1100°F (593°C) when resistance to creep and rupture is required.

Note 1: Hot-working or reannealing may change properties significantly, depending on working history and temperatures.

1.1.2 Alloys UNS N06219 and UNS N06852 are supplied in the solution annealed condition only.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N06625 and UNS N06852 nickel-chromium-molybdenum-columbium alloys and UNS N06219 nickel-chromium-molybdenum-silicon alloy in the form of cold-worked... View More

Document History

July 1, 2023
Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloys and Nickel-Chromium-Molybdenum-Silicon Alloy Pipe and Tube
1.1 This specification2 covers nickel-chromium-molybdenum-niobium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 in the form of cold-worked seamless...
April 1, 2018
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification2 covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 in the form of cold-worked seamless...
ASTM B444-16
June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification2 covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 in the form of cold-worked seamless...
June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification2 covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 in the form of cold-worked seamless...
May 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless...
December 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625 and UNS N06852) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless...
October 1, 2004
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification covers nickel-chromium-molybdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless...
June 10, 2003
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219) Pipe and Tube
1.1 This specification covers nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219) in the form of cold-worked seamless pipe and tube. The...
August 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloys (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Pipe and Tube
1.1 This specification covers nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless pipe and tube. The...
Advertisement