BSI - BS 7870-4.20
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV to 33 kV Section 4.20: Three-core 11 kV cables
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
Document History
BS 7870-4.20
December 31, 2011
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV to 33 kV Section 4.20: Three-core 11 kV cables
A description is not available for this item.
December 31, 2011
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV to 33 kV Section 4.20: Three-core 11 kV cables (Implementation of HD 620)
To be read in conjunction with BS 7870-1:2011,BS 7870-2:2011
December 31, 2011
LV and MV Polymeric Insulated Cables for Use by Distribution and Generation Utilities Part 4: Specifcation for Distribution Cables with Extruded Insulation for Rated Voltages of 11 kV and 33 kV Section 4.20: Three-Core 11 kV Cables (Implementation of HD 620)
To be read in conjunction with BS 7870-1:2011,BS 7870-2:2011
August 15, 1999
LV and MV Polymeric Insulated Cables for Use by Distribution and Generation Utilities - Part 4: Specifcation for Distribution Cables with Extruded Insulation for Rated Voltages of 11 kV and 33 kV - Section 4.20: Three-Core 11 kV Cables
To be read in conjunction with BS 7870-1 and BS 7870-2