ETSI - EN 303 360

Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Obstacle Detection Radars for Rotorcraft Use

inactive
Organization: ETSI
Publication Date: 1 June 2016
Status: inactive
Page Count: 23
scope:

The present document applies to radar equipment for obstacle detection for rotorcraft use in the frequency range from 76 GHz to 77 GHz. It covers integrated transceivers. The present document specifies the requirements for Short Range Devices (SRD) intended for the use on board rotorcrafts with the application to detect obstacles.

NOTE 1: The intention of the application is to detect obstacles to increase safety for aircrew, passengers and persons on ground by reducing risk of collision with obstacles. It is not considered as a safety of life application.

NOTE 2: Protection to the Radio Astronomy Service as detailed in Annex B is applicable for obstacle detection radars for rotorcraft use as described in the present document.

The present document contains the technical characteristics and test methods for obstacle detection for rotorcraft use radar equipment fitted with integral antennas operating in the frequency range from 76 GHz to 77 GHz and references CEPT/ERC/ECC Recommendation 70-03 [i.1], Annex 5 and Commission Decision 2006/771/EC [i.2] as amended.

In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 303 396 [1], the provisions of the present document take precedence.

The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.

The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.

Document History

February 1, 2017
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Obstacle Detection Radars for Use on Manned Rotorcraft
The present document specifies technical characteristics and methods of measurements for the following type of equipment: • Radar equipment for obstacle detection for rotorcraft use fitted with...
December 1, 2016
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Obstacle Detection Radars for Use on Manned Rotorcraft
The present document specifies technical characteristics and methods of measurements for the following type of equipment: • Radar equipment for obstacle detection for rotorcraft use fitted with...
EN 303 360
June 1, 2016
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Obstacle Detection Radars for Rotorcraft Use
The present document applies to radar equipment for obstacle detection for rotorcraft use in the frequency range from 76 GHz to 77 GHz. It covers integrated transceivers. The present document...

References

Advertisement