ITU-T Q.4001.1

IMS specific use of session initiation protocol and session description protocol; Conformance testing – Part 1: Protocol implementation conformance statement

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 February 2016
Status: active
Page Count: 8
scope:

This Recommendation is part 1 of the testing specifications for basic call on IP multimedia subsystem (IMS) basis which specifies the protocol implementation conformance statement (PICS) that can be used for testing against [ITU-T Q.3403 v.1].

The Recommendation endorses ETSI TS 102 790-1 V3.1.1 (2014-07) "Core Network and Interoperability Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)".

Document History

ITU-T Q.4001.1
February 1, 2016
IMS specific use of session initiation protocol and session description protocol; Conformance testing – Part 1: Protocol implementation conformance statement
This Recommendation is part 1 of the testing specifications for basic call on IP multimedia subsystem (IMS) basis which specifies the protocol implementation conformance statement (PICS) that can be...

References

Advertisement