DOD - DSCC-DWG-07016

CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR

inactive
Buy Now
Organization: DOD
Publication Date: 30 March 2007
Status: inactive
Page Count: 14
scope:

This drawing and MIL-PRF-55365 describe the complete requirements for low ESR tantalum chip capacitors.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 10, 2013
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 21, 2012
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 20, 2011
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-07016
March 30, 2007
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement