DSF/FPREN ISO 8536-14

Infusion equipment for medical use – Part 14: Clamps and flow regulators for transfusion and infusion equipment without fluid contact (ISO/FDIS 8536-14:2016)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 specifies requirements for devices used to control the flow of intravenous solutions and/or blood components through infusion and blood transfusion sets and blood bag assemblies without fluid contact. Such components may be an integral part of a medical device or a 'stand-alone' component.

Document History

February 13, 2018
Infusion equipment for medical use – Part 14: Clamps and flow regulators for transfusion and infusion equipment without fluid contact (ISO 8536-14:2016)
ISO 8536-14:2016 specifies requirements for non-sterile clamps and flow regulators used as a subcomponent to control the flow of intravenous solutions and/or blood components through sterilized...
DSF/FPREN ISO 8536-14
Infusion equipment for medical use – Part 14: Clamps and flow regulators for transfusion and infusion equipment without fluid contact (ISO/FDIS 8536-14:2016)
This part of ISO 8536 specifies requirements for devices used to control the flow of intravenous solutions and/or blood components through infusion and blood transfusion sets and blood bag assemblies...
Infusion equipment for medical use - Part 14: Clamps and flow regulators for transfusion and infusion equipment without fluid contact (ISO/DIS 8536-14:2015)
This part of ISO 8536 specifies requirements for devices used to control the flow of intravenous solutions and/or blood components through infusion and blood transfusion sets and blood bag assemblies...
Advertisement