EUROCAE - ED-236

MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR FLIGHT-DECK INTERVAL MANAGEMENT (FIM)

inactive
Organization: EUROCAE
Publication Date: 1 November 2015
Status: inactive
Page Count: 410
scope:

INTRODUCTION

This document was prepared jointly by EUROCAE Working Group 51 (WG-51) and RTCA Special Committee 186 (SC-186). This document contains the Minimum Operational Performance Standards (MOPS) for the Flight-deck-based Interval Management (FIM) application building upon the MOPS for the Aircraft Surveillance Applications (ASA) System, EUROCAE ED-194A / RTCA DO-317B. Because of the length and complexity of the additional requirements for the FIM application, they are included in this separate document. The FIM application requirements in this document are assumed to be integrated in an ASA System that is compliant with all requirements related to the Basic Airborne Situational Awareness (AIRB) application, which is defined in the ASA MOPS, ED-194A / DO-317B, unless explicitly stated otherwise.

NOTE: During FIM operations, the AIRB application may be required to be shown on the Traffic Display to facilitate pilot monitoring.

Document History

December 1, 2020
MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR FLIGHT‐DECK INTERVAL MANAGEMENT (FIM)
PURPOSE AND SCOPE DO-361A / ED-236A Change 1 (hereafter referred to as Change 1) includes updates, corrections, and additional materials to support implementation of the Flight-deck Interval...
March 1, 2020
MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR FLIGHT-DECK INTERVAL MANAGEMENT (FIM)
INTRODUCTION This document contains the Minimum Operational Performance Standards (MOPS) for Flight-deck Interval Management (FIM), prepared jointly by RTCA Special Committee 4 186 (SC186) and...
ED-236
November 1, 2015
MINIMUM OPERATIONAL PERFORMANCE STANDARDS (MOPS) FOR FLIGHT-DECK INTERVAL MANAGEMENT (FIM)
INTRODUCTION This document was prepared jointly by EUROCAE Working Group 51 (WG-51) and RTCA Special Committee 186 (SC-186). This document contains the Minimum Operational Performance Standards...

References

Advertisement