API STD 53
Blowout Prevention Equipment Systems for Drilling Wells
| Organization: | API |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 124 |
scope:
Purpose
The purpose of this standard is to provide requirements on the installation and testing of blowout prevention equipment systems on land and marine drilling rigs (barge, platform, bottom-supported, and floating).
Blowout preventer equipment systems are comprised of a combination of various components. The following components are required for operation under varying rig and well conditions:
a) blowout preventers (BOPs);
b) choke and kill lines;
c) choke manifolds;
d) control systems;
e) auxiliary equipment.
The primary functions of these systems are to confine well fluids to the wellbore, provide means to add fluid to the wellbore, and allow controlled volumes to be removed from the wellbore.
Diverters, shut-in devices, and rotating head systems (rotating control devices) are not addressed in this standard (see API 64 and API 16RCD, respectively); their primary purpose is to safely divert or direct flow rather than to confine fluids to the wellbore.
Well Control
Procedures and techniques for well control are not included in this standard since they are beyond the scope of equipment systems contained herein.
BOP Installations
This standard contains a section pertaining to surface BOP installations followed by a section on subsea BOP installations.
Equipment Arrangements
Recommended equipment arrangements as set forth in this publication are adequate to meet specified well conditions. It is recognized that other arrangements can be equally effective in addressing well requirements and achieving safety and operational efficiency.
Extreme High- and Low-temperature Operations
High- and low-temperature values are identified in API 16A for metallic and nonmetallic parts.
Document History