NPFC - DI-PSSS-81823

Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 5 July 2016
Status: active
Page Count: 6
scope:

Use/Relationship:

The Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP) provides the overall maintenance strategy for a ship class, as well as a listing of all prescribed maintenance tasks accomplished by organizational, intermediate and depot level maintenance activities, including material condition assessment, life renewal (preventive and corrective maintenance), alterative maintenance (ship change and alteration) tasks and availability routines. The RCM CMP provides the Government the transparency into the development of the CMP to assure that it is developed in accordance with all current policies and directives.

This Data Item Description (DID) contains the format, content, preparation instructions and intended use information for the data product resulting from the work task described in 4.d. and Enclosure (4) of OPNAVINST 4700.7.

This DID is related to DI-PSSS-81829A, RCM Corrective Maintenance (CM) Development Report; DI-PSSS-80986B, RCM Maintenance Requirements Index (MRI); DI-PSSS-80988B, RCM Task Definition Report; DI-PSSS-80987B, RCM Procedure Validation Report; DI-PSSS- 80990A, RCM Documentation Control Sheet.

This DID supersedes DI-SESS-81823A.

Document History

Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP)
A description is not available for this item.
DI-PSSS-81823
July 5, 2016
Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP)
Use/Relationship: The Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP) provides the overall maintenance strategy for a ship class, as well as a listing of all prescribed...
August 13, 2010
Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP)
Use/Relationship: The Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP) provides the Government the transparency into the development of the CMP to assure that it is developed in...
June 30, 2010
Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP)
Use/Relationship: The Reliability-Centered Maintenance (RCM) Class Maintenance Plan (CMP) provides the Government the transparency into the development of the CMP to assure that it is developed in...
Advertisement