IEEE 1585

Guide for the Functional Specification of Medium Voltage (1–35 kV) Electronic Series Devices for Compensation of Voltage Fluctuations

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 12 September 2002
Status: active
Page Count: 23
scope:

This guide provides general guidelines for the preparation of a functional specification for solid-state electronic series devices used mainly for compensation of voltage fluctuation. The guide covers devices rated to medium voltage (1-35 kV). In general, these devices contain: an inverter, a rectifier or dc-to-dc converter, an energy storage device, injection transformers connected in series with the load, and a normally open by-pass switch.

In order to interface these devices with the load, additional equipment should be provided including current and potential transformers, bypass and isolation breakers, fast acting solid-state bypass switch, and threephase low-voltage service for auxiliary power

Purpose

This guide includes technical clauses describing the user's requirements, including operation methods and environmental conditions. It specifies basic requirements of solid-state electronic devices used for compensation of voltage fluctuations. In addition, the guide covers the required installation and start-up services.

Document History

IEEE 1585
September 12, 2002
Guide for the Functional Specification of Medium Voltage (1–35 kV) Electronic Series Devices for Compensation of Voltage Fluctuations
This guide provides general guidelines for the preparation of a functional specification for solid-state electronic series devices used mainly for compensation of voltage fluctuation. The guide...
September 12, 2002
Guide for the Functional Specification of Medium Voltages (1-35 kV) Electronic Series Devices for Compensation of Voltage Fluctuations
Foreword Several utilities are experimenting with electronic devices to reduce voltage fluctuations. Industrial customers with sensitive loads are installing different electronic devices to mitigate...

References

Advertisement