AASHTO M 102M/M 102

Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2006
Status: inactive
Page Count: 13
scope:

This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as pressure vessels, railroad use, turbine generators, gearing, and others involving special temperature requirements.

Hot-rolled or cold-finished bars are not within the scope of this specification.

Six classes of carbon steel and seven classes of alloy steel forgings are listed (Section 7), which indicates their required heat treatments as well as mechanical properties.

Provision, with the suffix "H" for certification and marking, for the supply of forgings after hardness testing only.

Supplementary requirements, including those in ASTM A788, of an optional nature, are provided. These shall apply only when specified by the purchaser.

Appendix X1 lists the current classes corresponding to the various classes of ASTM A235, A237, and A243, which have been superseded by this specification.

The values stated in either SI units or inch-pound units are to be regarded separately as the standard; within the text and tables, the inch-pound units are shown in brackets. The values stated in each system are not exactly equivalent; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

January 1, 2023
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
January 1, 2022
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
January 1, 2019
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
January 1, 2006
Standard Specification for Steel Forgings, Carbon, and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
January 1, 2006
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
AASHTO M 102M/M 102
January 1, 2006
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
January 1, 2005
Standard Specification for Steel Forgings, Carbon, and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 2004
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 1998
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 1998
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 1998
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 1996
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.
January 1, 1994
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
A description is not available for this item.

References

Advertisement